Status: | Unknown |
---|---|
Series: | IS1 IS5 IS74 ISD1 ISD5 ISD74 ISQ1 ISQ5 ISQ74 |
RoHS: | Unknown |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 16Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 50V |
Product Range | IS1 IS5 IS74 ISD1 ISD5 ISD74 ISQ1 ISQ5 ISQ74 |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 50mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 50V |
Quad opto coupler,ISQ74X DIP16 5300Vac | RS |
Optocoupler, Dip-16, Quad, Tr. O/P | Newark Electronics |
OPTOCOUPLER, DIP-16, QUAD, TR. O/P | element14 |
Where can I find additional details, specifications and documents for a ISQ74X?
Additional datasheets, footprints and schematics for ISQ74X are listed on our Part Details page. You can also find images and similar parts to ISQ74X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISQ74X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISQ74X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISQ74X fall under?
The ISQ74X is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ISQ74X when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISQ74X you can contact the distributor directly for product support, shipping queries etc.
Is the ISQ74X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISQ74X have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISQ74X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISQ74X often in real-time on the comparison pages.
What if I can't find stock of ISQ74X?
You can fill out our help required form which you can use to request a quote for ISQ74X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.