Status: | Unknown |
---|---|
Series: | IS201 IS202 IS203 IS204 ISD201 ISD202 ISD203 ISD204 ISQ201 ISQ202 ISQ203 ISQ204 |
RoHS: | Unknown |
No. of Channels | 4 Channel, 4Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 16Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 75% |
Collector Emitter Voltage V(br)ceo | 70V |
Product Range | IS201 IS202 IS203 IS204 ISD201 ISD202 ISD203 ISD204 ISQ201 ISQ202 ISQ203 ISQ204 |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 50mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -25°C |
Operating Temperature Range | -25°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 70V |
Optocoupler, Dip-16, Quad, Tr. O/P | Newark Electronics |
OPTOCOUPLER, DIP-16, QUAD, TR. O/P | element14 |
Where can I find additional details, specifications and documents for a ISQ201X?
Additional datasheets, footprints and schematics for ISQ201X are listed on our Part Details page. You can also find images and similar parts to ISQ201X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISQ201X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISQ201X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISQ201X fall under?
The ISQ201X is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ISQ201X when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISQ201X you can contact the distributor directly for product support, shipping queries etc.
Is the ISQ201X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISQ201X have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ISQ201X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISQ201X often in real-time on the comparison pages.
What if I can't find stock of ISQ201X?
You can fill out our help required form which you can use to request a quote for ISQ201X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.