Status: | Unknown |
---|---|
Series: | SuperFAST Series |
RoHS: | Unknown |
CPLD Type | - |
---|---|
No. of Macrocells | 32 |
No. of I/O's | 32I/O's |
Logic Case Style | LCC |
No. of Pins | 44Pins |
Frequency | 110MHz |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Propagation Delay | 10ns |
Global Clock Setup Time | 7.5ns |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | SuperFAST Series |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 2032 |
I/O Interface Standard | TTL |
IC Generic Number | 2032 |
IC Temperature Range | Commercial |
Logic IC Base Number | 2032 |
Logic IC Function | Programmable ISP |
No. of Gate Equivalents | 1000 |
No. of Inputs | 2 |
Operating Temperature Range | 0°C to +70°C |
Programmable Logic Type | PLD |
Supply Current Max | 110mA |
Supply Voltage Range | 4.75V to 5.25V |
Termination Type | Surface Mount Device |
CMOS ISP EEPLD, SMD, 2032, PLCC44 | Farnell |
Pld, Hight Density, Plcc-44 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISPLSI 2032E-110LJ44?
Additional datasheets, footprints and schematics for ISPLSI 2032E-110LJ44 are listed on our Part Details page. You can also find images and similar parts to ISPLSI 2032E-110LJ44 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISPLSI 2032E-110LJ44 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISPLSI 2032E-110LJ44 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISPLSI 2032E-110LJ44 fall under?
The ISPLSI 2032E-110LJ44 is listed under Electronic & Electrical Components > Semiconductors - ICs > GALs / PALs & SPLDs.
Can I view similar or alternative parts?
You can view similar parts to ISPLSI 2032E-110LJ44 when available in the GALs / PALs & SPLDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISPLSI 2032E-110LJ44 you can contact the distributor directly for product support, shipping queries etc.
Is the ISPLSI 2032E-110LJ44 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISPLSI 2032E-110LJ44 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for ISPLSI 2032E-110LJ44.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISPLSI 2032E-110LJ44 often in real-time on the comparison pages.
What if I can't find stock of ISPLSI 2032E-110LJ44?
You can fill out our help required form which you can use to request a quote for ISPLSI 2032E-110LJ44 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.