Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 600% |
Collector Emitter Voltage V(br)ceo | 35V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Photodarlington |
Output Voltage | 35V |
Optocoupler, Dip-4, Darl. O/P | Newark Electronics |
OPTOCOUPLER, DIP-4, DARL. O/P | element14 |
Opto coupler,ISP815X DIP4 5300Vac | RS |
COUPLER 4-pin Darlington | Rutronik |
Where can I find additional details, specifications and documents for a ISP815X?
Additional datasheets, footprints and schematics for ISP815X are listed on our Part Details page. You can also find images and similar parts to ISP815X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISP815X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISP815X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISP815X fall under?
The ISP815X is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ISP815X when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISP815X you can contact the distributor directly for product support, shipping queries etc.
Is the ISP815X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISP815X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Sorelec have stock available or on a lead time for ISP815X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISP815X often in real-time on the comparison pages.
What if I can't find stock of ISP815X?
You can fill out our help required form which you can use to request a quote for ISP815X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.