Status: | Unknown |
---|---|
Series: | ISP814X ISP824X ISP844X ISP814 ISP824 ISP844 |
RoHS: | Unknown |
Prices starting from US$0.13
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 20% |
Collector Emitter Voltage V(br)ceo | 35V |
Product Range | ISP814X ISP824X ISP844X ISP814 ISP824 ISP844 |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 20mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 35V |
Optocoupler, Dip-4, Tr. O/P, Ac I/P | Newark Electronics |
OPTOCOUPLER, DIP-4, TR. O/P, AC I/P | element14 |
AC i/p optocoupler,ISP814X DIP4 5300Vac | RS |
Optocoupler | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ISP814X?
Additional datasheets, footprints and schematics for ISP814X are listed on our Part Details page. You can also find images and similar parts to ISP814X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISP814X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISP814X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISP814X fall under?
The ISP814X is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ISP814X when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISP814X you can contact the distributor directly for product support, shipping queries etc.
Is the ISP814X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISP814X have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for ISP814X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISP814X often in real-time on the comparison pages.
What if I can't find stock of ISP814X?
You can fill out our help required form which you can use to request a quote for ISP814X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.