Status: | Unknown |
---|---|
Series: | ISP521-1X ISP521-2X ISP521-4X ISP521-1 ISP521-2 ISP521-4 |
RoHS: | Unknown |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 4Pins |
Forward Current If Max | 50mA |
Isolation Voltage | 5.3kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 55V |
Product Range | ISP521-1X ISP521-2X ISP521-4X ISP521-1 ISP521-2 ISP521-4 |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -30°C |
Operating Temperature Range | -30°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 55V |
OPTOCOUPLER, DIP-4, TR. O/P | Farnell |
Optocoupler, Dip-4, Tr. O/P | Newark Electronics |
Where can I find additional details, specifications and documents for a ISP521-1X?
Additional datasheets, footprints and schematics for ISP521-1X are listed on our Part Details page. You can also find images and similar parts to ISP521-1X on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISP521-1X on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISP521-1X price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISP521-1X fall under?
The ISP521-1X is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to ISP521-1X when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISP521-1X you can contact the distributor directly for product support, shipping queries etc.
Is the ISP521-1X RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISP521-1X have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for ISP521-1X.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISP521-1X often in real-time on the comparison pages.
What if I can't find stock of ISP521-1X?
You can fill out our help required form which you can use to request a quote for ISP521-1X from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.