No. of Channels | 4 Channel |
---|---|
Propagation Delay | 13ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
High-efficiency, low -emissions, quad-cha | Mouser Electronics |
Digital Isolator, 4-Ch, 100Mbps, Soic-16 | Newark Electronics |
Quad-channel, 2/2, reinforced digital isolator with integrated power | Texas Instruments |
Where can I find additional details, specifications and documents for a ISOW7842DWE .?
Additional datasheets, footprints and schematics for ISOW7842DWE . are listed on our Part Details page. You can also find images and similar parts to ISOW7842DWE . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISOW7842DWE . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISOW7842DWE . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISOW7842DWE . fall under?
The ISOW7842DWE . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISOW7842DWE . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISOW7842DWE . you can contact the distributor directly for product support, shipping queries etc.
Is the ISOW7842DWE . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISOW7842DWE . have stock available?
Authorised distributors including Mouser Electronics, Arrow Electronics and Texas Instruments have stock available or on a lead time for ISOW7842DWE ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISOW7842DWE . often in real-time on the comparison pages.
What if I can't find stock of ISOW7842DWE .?
You can fill out our help required form which you can use to request a quote for ISOW7842DWE . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.