Status: | Unknown |
---|---|
Series: | ISOW784x |
RoHS: | Unknown |
No. of Channels | 4 Channel |
---|---|
Propagation Delay | 13ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | ISOW784x |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Quad-channel, 3/1, reinforced digital isolator with integrated power | Texas Instruments |
Digital Isolator, 4-Ch, 100Mbps, Wsoic16 | Newark Electronics |
DIGITAL ISOLATOR, 4-CH, 100MBPS, WSOIC16 | element14 |
Where can I find additional details, specifications and documents for a ISOW7841FDWER?
Additional datasheets, footprints and schematics for ISOW7841FDWER are listed on our Part Details page. You can also find images and similar parts to ISOW7841FDWER on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISOW7841FDWER on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISOW7841FDWER price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISOW7841FDWER fall under?
The ISOW7841FDWER is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISOW7841FDWER when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISOW7841FDWER you can contact the distributor directly for product support, shipping queries etc.
Is the ISOW7841FDWER RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISOW7841FDWER have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISOW7841FDWER.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISOW7841FDWER often in real-time on the comparison pages.
What if I can't find stock of ISOW7841FDWER?
You can fill out our help required form which you can use to request a quote for ISOW7841FDWER from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.