No. of Channels | 4 Channel |
---|---|
Propagation Delay | 13ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Digital Isolator CMOS/LVCMOS 4-CH 100Mbps 16-Pin SOIC T/R | Elfaro |
HE Low-Emissions Rei nforced Digi Iso | Mouser Electronics |
Digital Isolator, 4-Ch, 100Mbps, Wsoic16 | Newark Electronics |
Quad-channel, 3/1, reinforced digital isolator with integrated power | Texas Instruments |
Where can I find additional details, specifications and documents for a ISOW7841DWER .?
Additional datasheets, footprints and schematics for ISOW7841DWER . are listed on our Part Details page. You can also find images and similar parts to ISOW7841DWER . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISOW7841DWER . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISOW7841DWER . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISOW7841DWER . fall under?
The ISOW7841DWER . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISOW7841DWER . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISOW7841DWER . you can contact the distributor directly for product support, shipping queries etc.
Is the ISOW7841DWER . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISOW7841DWER . have stock available?
Authorised distributors including Arrow Electronics, Mouser Electronics and Texas Instruments have stock available or on a lead time for ISOW7841DWER ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISOW7841DWER . often in real-time on the comparison pages.
What if I can't find stock of ISOW7841DWER .?
You can fill out our help required form which you can use to request a quote for ISOW7841DWER . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.