Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.05
|
No stock
|
Buy Now |
Product Range | - |
---|---|
SVHC | No SVHC (15-Jan-2019) |
Operating Temperature Max | 65°C |
Operating Temperature Min | -20°C |
Supply Voltage AC Max | 230V |
SWITCH, ISOLATING MODULE, 240V AC | Farnell |
Where can I find additional details, specifications and documents for a ISOLEX7 240V?
Additional datasheets, footprints and schematics for ISOLEX7 240V are listed on our Part Details page. You can also find images and similar parts to ISOLEX7 240V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISOLEX7 240V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISOLEX7 240V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISOLEX7 240V fall under?
The ISOLEX7 240V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ISOLEX7 240V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISOLEX7 240V you can contact the distributor directly for product support, shipping queries etc.
Is the ISOLEX7 240V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISOLEX7 240V have stock available?
Authorised distributors including Farnell have stock available or on a lead time for ISOLEX7 240V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISOLEX7 240V often in real-time on the comparison pages.
What if I can't find stock of ISOLEX7 240V?
You can fill out our help required form which you can use to request a quote for ISOLEX7 240V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.