ISOLEX7 110V Switches, Relays & Solenoids by Tempatron

SWITCH ISOLATING MODULE 110V AC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$15.88


Distributor Starting From Stock
Logo for element14 element14 US$32.01
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Product Range -
SVHC No SVHC (15-Jan-2019)
Operating Temperature Max 65°C
Operating Temperature Min -20°C
Supply Voltage AC Max 110V

Alternative Descriptions

SWITCH, ISOLATING MODULE 110V AC | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISOLEX7 110V?

Additional datasheets, footprints and schematics for ISOLEX7 110V are listed on our Part Details page. You can also find images and similar parts to ISOLEX7 110V on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISOLEX7 110V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISOLEX7 110V price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISOLEX7 110V fall under?

The ISOLEX7 110V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.

Can I view similar or alternative parts?

You can view similar parts to ISOLEX7 110V when available in the Switches & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISOLEX7 110V you can contact the distributor directly for product support, shipping queries etc.

Is the ISOLEX7 110V RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISOLEX7 110V have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for ISOLEX7 110V.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISOLEX7 110V often in real-time on the comparison pages.

What if I can't find stock of ISOLEX7 110V?

You can fill out our help required form which you can use to request a quote for ISOLEX7 110V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay