Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.02
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.72
|
3,943
in stock
|
Buy Now | |
element14
from US$4.80
|
3,943
in stock
|
Buy Now | |
Farnell
from US$4.00
|
3,943
in stock
|
Buy Now | |
Future Electronics
from US$4.02
|
3,000
in stock
|
Buy Now | |
Avnet America
from US$4.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 36V |
Current Limit | 1.3A |
On State Resistance | 0.12ohm |
Distribution Switch Case Style | TFQFPN |
No. of Pins | 32Pins |
Thermal Protection | Yes |
RoHS Compliant | Yes |
Pwr Load Sw, High Side, -40 To 125Deg C | Newark Electronics |
PWR LOAD SW, HIGH SIDE, -40 TO 125DEG C | element14 |
ISO8200 Series 45 V 0.7 A 8 Channel High Side Power Switch - TFQFPN-32 | Future Electronics |
ISO8200BQTR, Power Switch Ics | RS |
Power Switch High Side 0.7A 32-Pin TFQFPN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISO8200BQTR?
Additional datasheets, footprints and schematics for ISO8200BQTR are listed on our Part Details page. You can also find images and similar parts to ISO8200BQTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO8200BQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO8200BQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO8200BQTR fall under?
The ISO8200BQTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to ISO8200BQTR when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO8200BQTR you can contact the distributor directly for product support, shipping queries etc.
Is the ISO8200BQTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISO8200BQTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and RS have stock available or on a lead time for ISO8200BQTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO8200BQTR often in real-time on the comparison pages.
What if I can't find stock of ISO8200BQTR?
You can fill out our help required form which you can use to request a quote for ISO8200BQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.