Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.17
|
63
in stock
|
Buy Now | |
Future Electronics
from US$4.45
|
3,780
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.06
|
208
in stock
|
Buy Now | |
Newark Electronics
from US$5.62
|
63
in stock
|
Buy Now | |
element14
from US$5.45
|
63
in stock
|
Buy Now | |
Avnet Silica
-
|
2,100
in stock
|
Buy Now | |
EBV Elektronik
-
|
840
in stock
|
Buy Now | |
Avnet America
from US$4.13
|
-
|
Buy Now |
Supply Voltage Min | 2.75V |
---|---|
Supply Voltage Max | 5.5V |
No. of Outputs | 8Outputs |
Output Voltage | - |
Output Current | 700mA |
Driver Case Style | TFQFPN |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
ISO8200 Series 45 V 0.7 A 8 Channel High Side Power Switch - TFQFPN-32 | Future Electronics |
IC: power switch | Transfer Multisort Elektronik |
Isolated Driver, 8-Ch, Tfqfpn-32 | Newark Electronics |
ISOLATED DRIVER, 8-CH, TFQFPN-32 | element14 |
GALVANIC ISOLATED OCTAL HIGH-SIDE SMART POWER SOLID STATE-RELAY | Avnet Silica |
Where can I find additional details, specifications and documents for a ISO8200BQ?
Additional datasheets, footprints and schematics for ISO8200BQ are listed on our Part Details page. You can also find images and similar parts to ISO8200BQ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO8200BQ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO8200BQ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO8200BQ fall under?
The ISO8200BQ is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO8200BQ when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO8200BQ you can contact the distributor directly for product support, shipping queries etc.
Is the ISO8200BQ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO8200BQ have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISO8200BQ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO8200BQ often in real-time on the comparison pages.
What if I can't find stock of ISO8200BQ?
You can fill out our help required form which you can use to request a quote for ISO8200BQ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.