Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$7.40
|
No stock
|
Buy Now | |
Newark Electronics
from US$5.50
|
754
in stock
|
Buy Now | |
element14
from US$7.62
|
754
in stock
|
Buy Now | |
Farnell
from US$7.22
|
754
in stock
|
Buy Now | |
Chip One Stop
from US$5.60
|
310
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.92
|
62
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,557
in stock
|
Buy Now | |
Avnet Silica
-
|
279
in stock
|
Buy Now | |
Future Electronics
from US$6.81
|
-
|
Buy Now | |
Avnet America
from US$5.52
|
-
|
Buy Now |
Power Load Switch Type | High Side |
---|---|
Input Voltage | 36V |
Current Limit | 1.1A |
On State Resistance | 0.12ohm |
Distribution Switch Case Style | PowerSO |
No. of Pins | 36Pins |
Thermal Protection | Yes |
On / Enable Input Polarity | Active High |
No. of Outputs | 8Outputs |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
Power Load Switch, High Side, Powerso-36 | Newark Electronics |
POWER LOAD SWITCH, HIGH SIDE, POWERSO-36 | element14 |
IC: power switch | Transfer Multisort Elektronik |
Octal High-Side Smart SSR PowerSO36EP | RS |
ISO8200 Series 45 V 0.7 A 8 Channel High Side Power Switch - PowerSO-36 | Future Electronics |
Relay SSR 9mA 36V DC-IN 0.7A DC-OUT 36-Pin PowerSO Tube | Avnet America |
Where can I find additional details, specifications and documents for a ISO8200B?
Additional datasheets, footprints and schematics for ISO8200B are listed on our Part Details page. You can also find images and similar parts to ISO8200B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO8200B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO8200B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO8200B fall under?
The ISO8200B is listed under Electronic & Electrical Components > Semiconductors - ICs > Power Management.
Can I view similar or alternative parts?
You can view similar parts to ISO8200B when available in the Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO8200B you can contact the distributor directly for product support, shipping queries etc.
Is the ISO8200B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO8200B have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and Transfer Multisort Elektronik have stock available or on a lead time for ISO8200B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO8200B often in real-time on the comparison pages.
What if I can't find stock of ISO8200B?
You can fill out our help required form which you can use to request a quote for ISO8200B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.