Power Load Switch Type | High Side |
---|---|
Input Voltage | 36V |
Current Limit | 1.3A |
On State Resistance | 0.12ohm |
Distribution Switch Case Style | TFQFPN |
No. of Pins | 32Pins |
Thermal Protection | Yes |
RoHS Compliant | Yes |
Pwr Load Sw, High Side, -40 To 125Deg C | Newark Electronics |
PWR LOAD SW, HIGH SIDE, -40 TO 125DEG C | element14 |
5.5 V 700 mA Galvanic Isolated Octal High Side Solid State Relay - TFQFPN-32 | Future Electronics |
Power Switch High Side 0.7A 32-Pin TFQFPN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISO8200AQTR?
Additional datasheets, footprints and schematics for ISO8200AQTR are listed on our Part Details page. You can also find images and similar parts to ISO8200AQTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO8200AQTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO8200AQTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO8200AQTR fall under?
The ISO8200AQTR is listed under Semiconductors - ICs > Power Management ICs - PMIC > Power Distribution Switches.
Can I view similar or alternative parts?
You can view similar parts to ISO8200AQTR when available in the Power Distribution Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO8200AQTR you can contact the distributor directly for product support, shipping queries etc.
Is the ISO8200AQTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISO8200AQTR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for ISO8200AQTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO8200AQTR often in real-time on the comparison pages.
What if I can't find stock of ISO8200AQTR?
You can fill out our help required form which you can use to request a quote for ISO8200AQTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.