ISO7842DW . Part Information
Details for ISO7842DW . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy ISO7842DW Directly from Texas Instruments (2559 in stock) at $3.6850
Part Downloads

Part Specifications
No. of Channels | 4 Channel, 4Channels |
Propagation Delay | 10.7ns |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 5.5V |
Interface Case Style | WSOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DIGITAL ISOLATORS, QUAD, 10.7NS, WSOIC; No. of Channels:4 Channel; Propagation Delay:10.7ns; Supply Voltage Min:2.25V; Supply Voltage Max:5.5V; Interface Case Style:WSOIC; No. of Pins:16Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes | Newark Electronics
- Highest isolation rating, quad-channel, 2/2, reinforced digital isolator | Texas Instruments
Viewing Distributors for ISO7842DW .
Loading...
Loading Results for ISO7842DW .