ISO7841FDWW . Semiconductors - ICs by Texas Instruments

DIGITAL ISOLATOR 11NS SOIC-16

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.22

Distributor Stock
Logo for Farnell
Farnell
from US$14.60
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$14.03
-
Buy Now
Logo for element14
element14
from US$14.73
-
Buy Now
Logo for Texas Instruments
Texas Instruments
from US$6.22
-
Buy Now

Specifications

No. of Channels 4 Channel, 4Channels
Propagation Delay 11ns
Supply Voltage Min 2.25V
Supply Voltage Max 5.5V
Interface Case Style SOIC
No. of Pins 16Pins
Operating Temperature Min -55°C
Operating Temperature Max 125°C
Product Range -
Automotive Qualification Standard -
RoHS Phthalates Compliant Yes
MSL MSL 2 - 1 year
SVHC No SVHC (27-Jun-2018)

Alternative Descriptions

Digital Isolator, 11Ns, Soic-16 | Newark Electronics
Highest isolation rating, quad-channel, 3/1, reinforced digital isolator | Texas Instruments


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ISO7841FDWW .?

Additional datasheets, footprints and schematics for ISO7841FDWW . are listed on our Part Details page. You can also find images and similar parts to ISO7841FDWW . on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ISO7841FDWW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7841FDWW . price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ISO7841FDWW . fall under?

The ISO7841FDWW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.

Can I view similar or alternative parts?

You can view similar parts to ISO7841FDWW . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7841FDWW . you can contact the distributor directly for product support, shipping queries etc.

Is the ISO7841FDWW . RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ISO7841FDWW . have stock available?

Authorised distributors including Newark Electronics, element14, Texas Instruments and Farnell have stock available or on a lead time for ISO7841FDWW ..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ISO7841FDWW . often in real-time on the comparison pages.

What if I can't find stock of ISO7841FDWW .?

You can fill out our help required form which you can use to request a quote for ISO7841FDWW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay