ISO7821FDWW . Part Information
Details for ISO7821FDWW . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy ISO7821FDWW Directly from Texas Instruments (3142 in stock) at $3.3260
Part Downloads

Part Specifications
No. of Channels | 2 Channel, 2Channels |
Propagation Delay | 11ns |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DIGITAL ISOLATOR, 11NS, SOIC-16 | Newark Electronics
- Highest isolation rating, dual-channel, 1/1, reinforced digital isolator | Texas Instruments
Viewing Distributors for ISO7821FDWW .
Loading...
Loading Results for ISO7821FDWW .