| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Unknown |
| No. of Channels | 4 Channel, 4Channels |
|---|---|
| Propagation Delay | 8.5ns |
| Supply Voltage Min | 2.7V |
| Supply Voltage Max | 5.5V |
| Interface Case Style | SOIC |
| No. of Pins | 16Pins |
| Operating Temperature Min | -40°C |
| Operating Temperature Max | 125°C |
| Product Range | - |
| Automotive Qualification Standard | - |
| RoHS Phthalates Compliant | Yes |
| MSL | MSL 2 - 1 year |
| SVHC | No SVHC (27-Jun-2018) |
| Supply Current | 2.4mA |
| Texas Instruments,ISO7641FMDW,Isolator | RS |
Where can I find additional details, specifications and documents for a ISO7641FMDW .?
Additional datasheets, footprints and schematics for ISO7641FMDW . are listed on our Part Details page. You can also find images and similar parts to ISO7641FMDW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO7641FMDW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7641FMDW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO7641FMDW . fall under?
The ISO7641FMDW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO7641FMDW . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7641FMDW . you can contact the distributor directly for product support, shipping queries etc.
Is the ISO7641FMDW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO7641FMDW . have stock available?
Authorised distributors including RS and Rochester Electronics have stock available or on a lead time for ISO7641FMDW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO7641FMDW . often in real-time on the comparison pages.
What if I can't find stock of ISO7641FMDW .?
You can fill out our help required form which you can use to request a quote for ISO7641FMDW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.