Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel, 2Channels |
---|---|
Propagation Delay | 9ns |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.45V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +105°C |
Supply Current | 2mA |
Supply Voltage Range | 3.15V to 3.45V 4.75V to 5.25V |
Dual-channel, 1/1, digital isolator | Texas Instruments |
Ic, Dgtl Isolator, Dual, Lp, 16Soic | Newark Electronics |
IC, DGTL ISOLATOR, DUAL, LP, 16SOIC | element14 |
Where can I find additional details, specifications and documents for a ISO7521CDWR .?
Additional datasheets, footprints and schematics for ISO7521CDWR . are listed on our Part Details page. You can also find images and similar parts to ISO7521CDWR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO7521CDWR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7521CDWR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO7521CDWR . fall under?
The ISO7521CDWR . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO7521CDWR . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7521CDWR . you can contact the distributor directly for product support, shipping queries etc.
Is the ISO7521CDWR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO7521CDWR . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISO7521CDWR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO7521CDWR . often in real-time on the comparison pages.
What if I can't find stock of ISO7521CDWR .?
You can fill out our help required form which you can use to request a quote for ISO7521CDWR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.