Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 2 Channel, 2Channels |
---|---|
Propagation Delay | 12ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7420 |
Operating Temperature Range | -55°C to +125°C |
Supply Current | 15mA |
Supply Voltage Range | 3V to 5.5V |
Where can I find additional details, specifications and documents for a ISO7420MD?
Additional datasheets, footprints and schematics for ISO7420MD are listed on our Part Details page. You can also find images and similar parts to ISO7420MD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO7420MD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7420MD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO7420MD fall under?
The ISO7420MD is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO7420MD when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7420MD you can contact the distributor directly for product support, shipping queries etc.
Is the ISO7420MD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO7420MD have stock available?
There is no stock from authorised distributors for ISO7420MD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO7420MD often in real-time on the comparison pages.
What if I can't find stock of ISO7420MD?
You can fill out our help required form which you can use to request a quote for ISO7420MD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.