No. of Channels | 2 Channel, 2Channels |
---|---|
Propagation Delay | 7ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 9mA |
Supply Voltage Range | 3V to 5.5V |
Dual-channel, 2/0, 50-Mbps, default output low digital isolator | Texas Instruments |
Low-Power Dual Chann el Dig Iso | Mouser Electronics |
Ic, Dgtl Isolator, Dual, Lp, 8Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a ISO7420FED .?
Additional datasheets, footprints and schematics for ISO7420FED . are listed on our Part Details page. You can also find images and similar parts to ISO7420FED . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO7420FED . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7420FED . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO7420FED . fall under?
The ISO7420FED . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO7420FED . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7420FED . you can contact the distributor directly for product support, shipping queries etc.
Is the ISO7420FED . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO7420FED . have stock available?
Authorised distributors including Texas Instruments, Arrow Electronics and Mouser Electronics have stock available or on a lead time for ISO7420FED ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO7420FED . often in real-time on the comparison pages.
What if I can't find stock of ISO7420FED .?
You can fill out our help required form which you can use to request a quote for ISO7420FED . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.