ISO7242CDW . Part Information
Details for ISO7242CDW . by Texas Instruments
Electronic & Electrical Components>Semiconductors - ICs>Driver & Interface ICs
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 4.7800 |
10 | 3.8900 |
25 | 3.7600 |
50 | 3.4700 |
100 | 3.1800 |
250 | 2.9800 |
500 | 2.2800 |
Stock Information
Details
Part Specifications
No. of Channels | 4 Channel, 4Channels |
Propagation Delay | 42ns |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Supply Current | 15mA |
Alternative Part Descriptions
- DIGITAL ISOLATOR, 42NS, SOIC-16; No. of Channels:4 Channel; Propagation Delay:42ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ISO7242CDW .?
Additional datasheets, footprints and schematics for ISO7242CDW . are listed in our Part Details tab. You can also find the ISO7242CDW . image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO7242CDW . in the Pricing & Inventory tab next to part details. You can view ISO7242CDW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO7242CDW . fall under?
The ISO7242CDW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO7242CDW . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7242CDW . you can contact the distributor directly for product support, shipping queries etc.
Is the ISO7242CDW . RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ISO7242CDW . have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ISO7242CDW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO7242CDW . often in real-time on the comparison pages.
What if I can't find stock of ISO7242CDW .?
You can fill out our help required form which you can use to request a quote for ISO7242CDW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.