ISO7231CDWR . Part Information
Details for ISO7231CDWR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy ISO7231CDWR Directly from Texas Instruments (4283 in stock) at $1.4170
Part Downloads

Part Specifications
No. of Channels | 3 Channel |
Propagation Delay | 42ns |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DIGITAL ISOLATOR, 3-CH, 25MBPS, SOIC-16; No. of Channels:3 Channel; Propagation Delay:42ns; Supply Voltage Min:3.15V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
- Triple-channel, 2/1, 25-Mbps digital isolator | Texas Instruments
Viewing Distributors for ISO7231CDWR .
Loading...
Loading Results for ISO7231CDWR .