ISO7221MDR . Part Information
Details for ISO7221MDR . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy ISO7221MDR Directly from Texas Instruments (6207 in stock) at $1.2140
Part Downloads

Part Specifications
No. of Channels | 2 Channel |
Propagation Delay | 405ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- DIGITAL ISOLATOR, 2-CH, 200MBPS, SOIC-8; No. of Channels:2 Channel; Propagation Delay:405ns; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes | Newark Electronics
- Dual-channel, 1/1, 150-Mbps digital isolator | Texas Instruments
Viewing Distributors for ISO7221MDR .
Loading...
Loading Results for ISO7221MDR .