No. of Channels | 2 Channel, 2Channels |
---|---|
Propagation Delay | 16ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 7221 |
Isolation Voltage | 4000V |
Logic Function Number | 7221 |
No. of Amplifiers | 2Amplifiers |
Operating Temperature Range | -40°C to +125°C |
Supply Current | 12mA |
Supply Voltage Range | 3V to 5.5V |
Termination Type | Surface Mount Device |
Dual-channel, 1/1, 150-Mbps digital isolator | Texas Instruments |
Digital Isolator, Dual Bi-Dir, Smd | Newark Electronics |
Where can I find additional details, specifications and documents for a ISO7221MD .?
Additional datasheets, footprints and schematics for ISO7221MD . are listed on our Part Details page. You can also find images and similar parts to ISO7221MD . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO7221MD . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7221MD . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO7221MD . fall under?
The ISO7221MD . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO7221MD . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7221MD . you can contact the distributor directly for product support, shipping queries etc.
Is the ISO7221MD . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO7221MD . have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ISO7221MD ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO7221MD . often in real-time on the comparison pages.
What if I can't find stock of ISO7221MD .?
You can fill out our help required form which you can use to request a quote for ISO7221MD . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.