Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.69
|
1,345
in stock
|
Buy Now | |
Texas Instruments
from US$1.08
|
14,942
in stock
|
Buy Now | |
Chip One Stop
from US$1.74
|
2,435
in stock
|
Buy Now | |
Newark Electronics
from US$2.93
|
1,345
in stock
|
Buy Now | |
element14
from US$1.76
|
1,345
in stock
|
Buy Now | |
Micros
from US$2.28
|
1,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.22
|
44
in stock
|
Buy Now |
No. of Channels | 2 Channel |
---|---|
Propagation Delay | 405ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Dual-channel, TTL, 1/1, 1-Mbps digital isolator | Texas Instruments |
Digital Isolator, 2-Ch, 1.5Mbps, Soic-8 | Newark Electronics |
DIGITAL ISOLATOR, 2-CH, 1.5MBPS, SOIC-8 | element14 |
2-Ch 1/1 Digital Isolator, Vrms 2500V, 1Mbps, 405ns, 3.0÷5.5V, -40÷125°C | Micros |
IC: interface | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a ISO7221ADR .?
Additional datasheets, footprints and schematics for ISO7221ADR . are listed on our Part Details page. You can also find images and similar parts to ISO7221ADR . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO7221ADR . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7221ADR . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO7221ADR . fall under?
The ISO7221ADR . is listed under Texas Instruments Parts.
Can I view similar or alternative parts?
You can view similar parts to ISO7221ADR . when available in the Texas Instruments Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7221ADR . you can contact the distributor directly for product support, shipping queries etc.
Is the ISO7221ADR . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO7221ADR . have stock available?
Authorised distributors including Texas Instruments, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISO7221ADR ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO7221ADR . often in real-time on the comparison pages.
What if I can't find stock of ISO7221ADR .?
You can fill out our help required form which you can use to request a quote for ISO7221ADR . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.