Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | 4 Channel, 4Channels |
---|---|
Propagation Delay | 21ns |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Interface Case Style | SSOP |
No. of Pins | 16Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (27-Jun-2018) |
Quad-channel, 2/2, 50-Mbps digital isolator | Texas Instruments |
Digital Isolator, 4-Ch, 50Mbps, Ssop-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISO7142CCDBQ .?
Additional datasheets, footprints and schematics for ISO7142CCDBQ . are listed on our Part Details page. You can also find images and similar parts to ISO7142CCDBQ . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO7142CCDBQ . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO7142CCDBQ . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO7142CCDBQ . fall under?
The ISO7142CCDBQ . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO7142CCDBQ . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO7142CCDBQ . you can contact the distributor directly for product support, shipping queries etc.
Is the ISO7142CCDBQ . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO7142CCDBQ . have stock available?
Authorised distributors including Texas Instruments, Newark Electronics and Farnell have stock available or on a lead time for ISO7142CCDBQ ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO7142CCDBQ . often in real-time on the comparison pages.
What if I can't find stock of ISO7142CCDBQ .?
You can fill out our help required form which you can use to request a quote for ISO7142CCDBQ . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.