Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Texas Instruments
from US$1.61
|
48,813
in stock
|
Buy Now |
Driver Configuration | Inverting Non Inverting |
---|---|
Peak Output Current | 5A |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Input Delay | - |
Output Delay | - |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Automotive 5.7kVrms, 2.5A/5A single-channel isolated gate driver with active protection features | Texas Instruments |
Where can I find additional details, specifications and documents for a ISO5451QDWRQ1?
Additional datasheets, footprints and schematics for ISO5451QDWRQ1 are listed on our Part Details page. You can also find images and similar parts to ISO5451QDWRQ1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO5451QDWRQ1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO5451QDWRQ1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO5451QDWRQ1 fall under?
The ISO5451QDWRQ1 is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO5451QDWRQ1 when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO5451QDWRQ1 you can contact the distributor directly for product support, shipping queries etc.
Is the ISO5451QDWRQ1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO5451QDWRQ1 have stock available?
Authorised distributors including Texas Instruments have stock available or on a lead time for ISO5451QDWRQ1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO5451QDWRQ1 often in real-time on the comparison pages.
What if I can't find stock of ISO5451QDWRQ1?
You can fill out our help required form which you can use to request a quote for ISO5451QDWRQ1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.