Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 3.6V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
IC Generic Number | ISO35 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 35 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3.15V to 3.6V |
Termination Type | Surface Mount Device |
IC, FULL-DUPLEX RS485 TXRX 16SOIC | Newark Electronics |
1-Mbps, full-duplex, 2.5-kVrms isolated RS-485 & RS-422 transceiver | Texas Instruments |
Where can I find additional details, specifications and documents for a ISO35DW .?
Additional datasheets, footprints and schematics for ISO35DW . are listed on our Part Details page. You can also find images and similar parts to ISO35DW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO35DW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO35DW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO35DW . fall under?
The ISO35DW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO35DW . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO35DW . you can contact the distributor directly for product support, shipping queries etc.
Is the ISO35DW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO35DW . have stock available?
Authorised distributors including Arrow Electronics and Texas Instruments have stock available or on a lead time for ISO35DW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO35DW . often in real-time on the comparison pages.
What if I can't find stock of ISO35DW .?
You can fill out our help required form which you can use to request a quote for ISO35DW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.