Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Channels | - |
---|---|
Propagation Delay | 25ns |
Supply Voltage Min | 4.5V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 10mA |
Supply Voltage Range | 4.5V to 5.5V |
Isolator, Txrx, Rs485, 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a ISO3086TDW .?
Additional datasheets, footprints and schematics for ISO3086TDW . are listed on our Part Details page. You can also find images and similar parts to ISO3086TDW . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO3086TDW . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO3086TDW . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO3086TDW . fall under?
The ISO3086TDW . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO3086TDW . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO3086TDW . you can contact the distributor directly for product support, shipping queries etc.
Is the ISO3086TDW . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO3086TDW . have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for ISO3086TDW ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO3086TDW . often in real-time on the comparison pages.
What if I can't find stock of ISO3086TDW .?
You can fill out our help required form which you can use to request a quote for ISO3086TDW . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.