Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
IC Generic Number | ISO3086 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3086 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3.15V to 5.5V |
Termination Type | Surface Mount Device |
RS-485 Transceiver 1TX 1RX 20Mbps | RS |
Ic, Full-Duplex Rs485 Txrx 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a ISO3086DW?
Additional datasheets, footprints and schematics for ISO3086DW are listed on our Part Details page. You can also find images and similar parts to ISO3086DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO3086DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO3086DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO3086DW fall under?
The ISO3086DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO3086DW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO3086DW you can contact the distributor directly for product support, shipping queries etc.
Is the ISO3086DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO3086DW have stock available?
Authorised distributors including RS, Newark Electronics and element14 have stock available or on a lead time for ISO3086DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO3086DW often in real-time on the comparison pages.
What if I can't find stock of ISO3086DW?
You can fill out our help required form which you can use to request a quote for ISO3086DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.