Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Device Type | RS485 Transceiver |
---|---|
IC Interface Type | RS422 RS485 |
No. of Drivers | 1Drivers |
No. of Receivers | 1Receivers |
Supply Voltage Min | 3.15V |
Supply Voltage Max | 5.5V |
Driver Case Style | SOIC |
No. of Pins | 16Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
IC Generic Number | ISO3082 |
SVHC | No SVHC (27-Jun-2018) |
Base Number | 3082 |
Operating Temperature Range | -40°C to +85°C |
Supply Voltage Range | 3.15V to 5.5V |
Termination Type | Surface Mount Device |
IC: interface | Transfer Multisort Elektronik |
Line Transceiver 1TR 1TX 1RX | RS |
Ic, Half-Duplex Rs485 Txrx 16Soic | Newark Electronics |
Where can I find additional details, specifications and documents for a ISO3082DW?
Additional datasheets, footprints and schematics for ISO3082DW are listed on our Part Details page. You can also find images and similar parts to ISO3082DW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO3082DW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO3082DW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO3082DW fall under?
The ISO3082DW is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO3082DW when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO3082DW you can contact the distributor directly for product support, shipping queries etc.
Is the ISO3082DW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO3082DW have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS, Newark Electronics, element14 and Avnet Silica have stock available or on a lead time for ISO3082DW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO3082DW often in real-time on the comparison pages.
What if I can't find stock of ISO3082DW?
You can fill out our help required form which you can use to request a quote for ISO3082DW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.