Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.56
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.58
|
6
in stock
|
Buy Now | |
Texas Instruments
from US$2.56
|
132,747
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$4.16
|
305
in stock
|
Buy Now | |
Chip One Stop
from US$3.75
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$5.61
|
-
|
Buy Now | |
element14
from US$6.60
|
-
|
Buy Now | |
Farnell
from US$5.94
|
-
|
Buy Now |
No. of Channels | 2 Channel, 2Channels |
---|---|
Propagation Delay | 67ns |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOIC |
No. of Pins | 8Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 125°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
2.5-kVrms, isolated bidirectional clock, bidirectional I2C isolator | Texas Instruments |
IC: interface | Transfer Multisort Elektronik |
Low-Power Bidirect. I2C Isolator SOIC8 | RS |
I2C Isolator, 2-Ch, 1Mbps, Soic-16 | Newark Electronics |
Where can I find additional details, specifications and documents for a ISO1540D .?
Additional datasheets, footprints and schematics for ISO1540D . are listed on our Part Details page. You can also find images and similar parts to ISO1540D . on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO1540D . on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO1540D . price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO1540D . fall under?
The ISO1540D . is listed under Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs.
Can I view similar or alternative parts?
You can view similar parts to ISO1540D . when available in the Driver & Interface ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO1540D . you can contact the distributor directly for product support, shipping queries etc.
Is the ISO1540D . RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO1540D . have stock available?
Authorised distributors including Texas Instruments, Transfer Multisort Elektronik, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for ISO1540D ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO1540D . often in real-time on the comparison pages.
What if I can't find stock of ISO1540D .?
You can fill out our help required form which you can use to request a quote for ISO1540D . from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.