Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Amplifiers | 1 Amplifier, 1Amplifiers |
---|---|
Input Offset Voltage | 50mV |
Isolation Voltage | 1.5kV |
Supply Voltage Range | ± 4.5V to ± 18V |
Amplifier Case Style | DIP |
No. of Pins | 24Pins |
Bandwidth | 60kHz |
Gain Non-Linearity Max | 0.1% |
Operating Temperature Min | -25°C |
Operating Temperature Max | 85°C |
Product Range | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (27-Jun-2018) |
Amplifer Supply Voltage | ± 4.5V to ± 18V |
Amplifier Type | Isolation |
Base Number | 120 |
Gain Bandwidth | 60kHz |
Gain dB Max | 1dB |
IC Generic Number | 120 |
Logic Function Number | 120 |
Operating Temperature Range | -25°C to +85°C |
Operational Amplifier Features | Precision |
Slew Rate | 2V/µs |
Supply Current | 5mA |
Supply Voltage + Nom | 15V |
Supply Voltage Max | 18V |
Supply Voltage Min | 4.5V |
Termination Type | Through Hole |
ISO120G | TME |
Where can I find additional details, specifications and documents for a ISO120G?
Additional datasheets, footprints and schematics for ISO120G are listed on our Part Details page. You can also find images and similar parts to ISO120G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISO120G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISO120G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISO120G fall under?
The ISO120G is listed under Semiconductors - ICs > Amplifiers & Comparators > Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to ISO120G when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISO120G you can contact the distributor directly for product support, shipping queries etc.
Is the ISO120G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISO120G have stock available?
Authorised distributors including Rochester Electronics and TME have stock available or on a lead time for ISO120G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISO120G often in real-time on the comparison pages.
What if I can't find stock of ISO120G?
You can fill out our help required form which you can use to request a quote for ISO120G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.