ISO1050DUB . Part Information
Details for ISO1050DUB . by Texas Instruments
Electronic & Electrical Components > Semiconductors - ICs > Driver & Interface ICs

Buy ISO1050DUB Directly from Texas Instruments (2001 in stock) at $2.2180
Part Downloads

Part Specifications
IC Interface Type | CAN |
No. of TX Buffers | - |
No. of RX Buffers | - |
Supply Voltage Min | 3V |
Supply Voltage Max | 5.5V |
Interface Case Style | SOP |
No. of Pins | 8Pins |
Operating Temperature Min | -55°C |
Operating Temperature Max | 105°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Alternative Part Descriptions
- 2.5kV Isolated CAN Transceiver SOIC8 | RS Components
- CAN TRANSCEIVER, 1MBPS, SOIC-8; IC Interface Type:CAN; No. of TX Buffers:-; No. of RX Buffers:-; Supply Voltage Min:3V; Supply Voltage Max:5.5V; Interface Case Style:SOP; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating RoHS Compliant: Yes | Newark Electronics
- IC: interface; transceiver; 3÷5.5VDC; SOP8; -55÷105°C; No.of rec: 1 | Transfer Multisort Elektronik
- Isolated 5-V CAN transceiver | Texas Instruments
- CAN Transceiver [Texas Instruments] ISO1050DUB CAN Transceiver | Distrelec
- Texas Instruments ISO1050DUB, CAN Transceiver 1Mbps ISO 11898-2, 8-Pin SOIC | RS Components TR
- 2.5kV Isolated CAN Transceiver SOIC8 | RS Components IT
Viewing Distributors for ISO1050DUB .
Loading...
Loading Results for ISO1050DUB .