Status: | Active |
---|---|
Series: | ISM330DLC |
RoHS: | Compliant |
Prices starting from US$4.62
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.23
|
No stock
|
Buy Now | |
element14
from US$6.25
|
25,543
in stock
|
Buy Now | |
Farnell
from US$6.20
|
25,543
in stock
|
Buy Now | |
Future Electronics
from US$4.62
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$5.41
|
10,000
in stock
|
Buy Now | |
Newark Electronics
from US$10.41
|
2,931
in stock
|
Buy Now | |
Avnet Silica
-
|
35,000
in stock
|
Buy Now | |
EBV Elektronik
-
|
15,000
in stock
|
Buy Now |
3D accelerometer with selectable full scale: ±2/±4/±8/±16 g |
3D gyroscope with selectable full scale: ±125/±250/±500/±1000/±2000 dps |
Analog supply voltage: 1.71 V to 3.6 V |
SPI & I²C serial interface with main processor data synchronization |
Dedicated gyroscope output chain with low latency, low noise and dedicated low-pass filters for control loop stability (OIS and other stabilization applications) |
Auxiliary SPI serial interface for independent, low-noise low-latency data output for gyroscope and accelerometer |
Ultra-low power consumption for both accelerometer and gyroscope enabling long-lasting battery-operated applications: 0.5 mA in combo normal mode and 0.75 mA in combo high-performance mode |
Smart FIFO up to 4 kbyte |
Smart embedded functions and interrupts: tilt detection, free-fall, wakeup, 6D/4D orientation, click and double-click |
Sensor hub feature to efficiently collect data from additional external sensors |
Embedded hard, soft ironing for external magnetic sensor corrections |
Embedded temperature sensor |
Embedded self-test both for gyroscope and accelerometer |
High shock survivability |
Extended operating temperature range (-40 °C to +85 °C) |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS12171 iNEMO inertial module: 3D accelerometer and 3D gyroscope with digital output for industrial applications |
Application Notes |
---|
AN5125 ISM330DLC: 3D accelerometer and 3D gyroscope with digital output for industrial applications |
AN5551 Precise and accurate tilt sensing in industrial applications |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Application Notes for related Tools & Software |
---|
AN5353 How to use a sensor on a DIL 24 socket in X-CUBE-MEMS1 package applications |
MEMS MODULE, 3-AXIS GYRO/ACCEL, LGA-14 | element14 |
ISM303DLC: 3.6 V 750 uA 3-Axis 3D Accelerometer and 3D Gyroscope - LGA-14 | Future Electronics |
Accelerometer and Gyroscope Digital-I2C/Digital-SPI-OUT 14-Pin LGA T/R | Avnet America |
Mems Module, Gyroscope/Accelerometer | Newark Electronics |
Accelerometer/Gyroscope 3D SPI I2C LGA14 | RS |
Where can I find additional details, specifications and documents for a ISM330DLCTR?
Additional datasheets, footprints and schematics for ISM330DLCTR are listed on our Part Details page. You can also find images and similar parts to ISM330DLCTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISM330DLCTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISM330DLCTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISM330DLCTR fall under?
The ISM330DLCTR is listed under MEMS and Sensors > iNEMO-Inertial Modules.
Can I view similar or alternative parts?
You can view similar parts to ISM330DLCTR when available in the iNEMO-Inertial Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISM330DLCTR you can contact the distributor directly for product support, shipping queries etc.
Is the ISM330DLCTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ISM330DLCTR have stock available?
Authorised distributors including element14, Farnell, Future Electronics, Avnet America and Newark Electronics have stock available or on a lead time for ISM330DLCTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISM330DLCTR often in real-time on the comparison pages.
What if I can't find stock of ISM330DLCTR?
You can fill out our help required form which you can use to request a quote for ISM330DLCTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.