Status: | Active |
---|---|
Series: | ISM303DAC |
RoHS: | Compliant |
Prices starting from US$2.88
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$5.86
|
No stock
|
Buy Now | |
Future Electronics
from US$2.88
|
8,000
in stock
|
Buy Now | |
Avnet America
-
|
8,000
in stock
|
Buy Now | |
element14
from US$4.24
|
-
|
Buy Now | |
Schukat Electronic
from US$3.11
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
3 magnetic field channels and 3 acceleration channels |
Up to ±50 gauss magnetic dynamic range |
±2/±4/±8/±16 g selectable acceleration full scales |
Dynamic switching between high-resolution, high-frequency and low-power modes |
16-bit data output |
SPI / I2C serial interfaces |
Analog supply voltage 1.71 V to 1.98 V |
Programmable interrupt generators for free-fall, motion and magnetic field detection |
Embedded self-test both for the accelerometer and magnetometer |
Embedded 256-level FIFO |
Embedded temperature sensor |
ECOPACK®, RoHS and “Green” compliant |
Product Specifications |
---|
DS12293 High-performance, low-power, compact 3D accelerometer and 3D magnetometer module |
Application Notes |
---|
AN5127 ISM303DAC: high-performance, low-power, compact 3D accelerometer and 3D magnetometer module |
Technical Notes & Articles |
---|
TN0018 Surface mounting guidelines for MEMS sensors in an LGA package |
Presentations |
---|
ST sensors longevity program |
ISM303DAC: 1.98V 162 uA System-in-Package 3D Digital Linear Acceleration -LGA-12 | Future Electronics |
High Performance Compact 3D Accelerometer and 3D Magnetometer Module 1.8V 12-Pin LGA T/R | Avnet America |
Accelerometer 3-axis ±16g | Schukat Electronic |
MEMS MODULE, 3-AXIS MAGNET/ACCEL, LGA-12 | Farnell |
Combo |Stmicroelectronics ISM303DACTR | Newark Electronics |
Where can I find additional details, specifications and documents for a ISM303DACTR?
Additional datasheets, footprints and schematics for ISM303DACTR are listed on our Part Details page. You can also find images and similar parts to ISM303DACTR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISM303DACTR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISM303DACTR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISM303DACTR fall under?
The ISM303DACTR is listed under MEMS and Sensors > e-Compasses.
Can I view similar or alternative parts?
You can view similar parts to ISM303DACTR when available in the e-Compasses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISM303DACTR you can contact the distributor directly for product support, shipping queries etc.
Is the ISM303DACTR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for ISM303DACTR have stock available?
Authorised distributors including Future Electronics, Avnet America, element14, Schukat Electronic and Farnell have stock available or on a lead time for ISM303DACTR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISM303DACTR often in real-time on the comparison pages.
What if I can't find stock of ISM303DACTR?
You can fill out our help required form which you can use to request a quote for ISM303DACTR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.