Supply Voltage Min | 4.75V |
---|---|
Supply Voltage Max | 5.25V |
No. of Outputs | 1 Output |
Controller IC Case Style | QFN |
No. of Pins | 20Pins |
Switching Frequency | 1MHz |
Topology | Buck (Step Down) |
Operating Temperature Min | -10°C |
RoHS Compliant | Yes |
Single-Phase Synchronous-Buck PWM Regulators 20-Pin QFN EP | Avnet Europe |
0/2 Bit PWM GPU Controller for Notebook. 20 ld 3x 4 QFN / Tube RoHS Compliant: Yes | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL95870BHRZ.?
Additional datasheets, footprints and schematics for ISL95870BHRZ. are listed on our Part Details page. You can also find images and similar parts to ISL95870BHRZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL95870BHRZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL95870BHRZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL95870BHRZ. fall under?
The ISL95870BHRZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL95870BHRZ. when available in the DC / DC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL95870BHRZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL95870BHRZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL95870BHRZ. have stock available?
Authorised distributors including Avnet Europe, Avnet America and Newark Electronics have stock available or on a lead time for ISL95870BHRZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL95870BHRZ. often in real-time on the comparison pages.
What if I can't find stock of ISL95870BHRZ.?
You can fill out our help required form which you can use to request a quote for ISL95870BHRZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.