Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No distributors results available
Input Voltage | 25V |
---|---|
Output Voltage | 2.3V |
Output Current | 90A |
Supply Voltage Min | 4.75V |
Supply Voltage Max | 5.25V |
Controller IC Case Style | TQFN |
No. of Pins | 40Pins |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a ISL95818IRTZ.?
Additional datasheets, footprints and schematics for ISL95818IRTZ. are listed on our Part Details page. You can also find images and similar parts to ISL95818IRTZ. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL95818IRTZ. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL95818IRTZ. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL95818IRTZ. fall under?
The ISL95818IRTZ. is listed under Semiconductors - ICs > Power Management ICs - PMIC > PWM Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL95818IRTZ. when available in the PWM Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL95818IRTZ. you can contact the distributor directly for product support, shipping queries etc.
Is the ISL95818IRTZ. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL95818IRTZ. have stock available?
There is no stock from authorised distributors for ISL95818IRTZ..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL95818IRTZ. often in real-time on the comparison pages.
What if I can't find stock of ISL95818IRTZ.?
You can fill out our help required form which you can use to request a quote for ISL95818IRTZ. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.