Supply Voltage Min | 4.6V |
---|---|
Supply Voltage Max | 25V |
No. of Outputs | 1 Output |
Controller IC Case Style | QFN |
No. of Pins | 20Pins |
Switching Frequency | 1.05MHz |
RoHS Compliant | Yes |
Voltage Regulator, Buck, Adjustable, Qfn-20 | Newark Electronics |
ingle Phase Core Controller for VR12.6 | Future Electronics |
Current Mode PWM Controller 0.5 to 2.3V 30A 20-Pin QFN | Avnet America |
Where can I find additional details, specifications and documents for a ISL95813IRZ?
Additional datasheets, footprints and schematics for ISL95813IRZ are listed on our Part Details page. You can also find images and similar parts to ISL95813IRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL95813IRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL95813IRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL95813IRZ fall under?
The ISL95813IRZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL95813IRZ when available in the DC / DC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL95813IRZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL95813IRZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL95813IRZ have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ISL95813IRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL95813IRZ often in real-time on the comparison pages.
What if I can't find stock of ISL95813IRZ?
You can fill out our help required form which you can use to request a quote for ISL95813IRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.