Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage Min | 4.6V |
---|---|
Supply Voltage Max | 25V |
No. of Outputs | 1 Output |
Controller IC Case Style | QFN |
No. of Pins | 20Pins |
Switching Frequency | 1.05MHz |
RoHS Compliant | Yes |
Voltage Regulator, Buck, Adj, Qfn-20, Full Reel | Newark Electronics |
ingle Phase Core Controller for VR12.6 | Future Electronics |
Current Mode PWM Controller 0.5 to 2.3V 30A 20-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL95813HRZ-T?
Additional datasheets, footprints and schematics for ISL95813HRZ-T are listed on our Part Details page. You can also find images and similar parts to ISL95813HRZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL95813HRZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL95813HRZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL95813HRZ-T fall under?
The ISL95813HRZ-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management > DC / DC Controllers.
Can I view similar or alternative parts?
You can view similar parts to ISL95813HRZ-T when available in the DC / DC Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL95813HRZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL95813HRZ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL95813HRZ-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ISL95813HRZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL95813HRZ-T often in real-time on the comparison pages.
What if I can't find stock of ISL95813HRZ-T?
You can fill out our help required form which you can use to request a quote for ISL95813HRZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.