End To End Resistance | 10kohm |
---|---|
No. of Pots | Single |
Control Interface | I2C |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
Potentiometer IC Case Style | MSOP |
No. of Pins | 8Pins |
No. of Steps | 256 |
Temperature Coefficient | ± 45ppm/°C |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 2 - 1 year |
SVHC | No SVHC (27-Jun-2018) |
Intersil, ISL95810WIU8Z | RS |
Nv Digital Potentiometer, 50Kohm, 256, Msop | Newark Electronics |
DIGITAL POT, 10K, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a ISL95810WIU8Z?
Additional datasheets, footprints and schematics for ISL95810WIU8Z are listed on our Part Details page. You can also find images and similar parts to ISL95810WIU8Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL95810WIU8Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL95810WIU8Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL95810WIU8Z fall under?
The ISL95810WIU8Z is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL95810WIU8Z when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL95810WIU8Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISL95810WIU8Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL95810WIU8Z have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for ISL95810WIU8Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL95810WIU8Z often in real-time on the comparison pages.
What if I can't find stock of ISL95810WIU8Z?
You can fill out our help required form which you can use to request a quote for ISL95810WIU8Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.