Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
End To End Resistance | 10kohm |
---|---|
No. of Pots | Single |
Control Interface | I2C |
Track Taper | Linear |
Resistance Tolerance | ± 20% |
Supply Voltage Min | 2.7V |
Supply Voltage Max | 5.5V |
No. of Pins | 10Pins |
RoHS Compliant | Yes |
DIGITAL POTENTIOMETER, -40 TO 85DEG C | element14 |
Nv Digital Potentiometer, Full Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL95311WIU10Z-TK?
Additional datasheets, footprints and schematics for ISL95311WIU10Z-TK are listed on our Part Details page. You can also find images and similar parts to ISL95311WIU10Z-TK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL95311WIU10Z-TK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL95311WIU10Z-TK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL95311WIU10Z-TK fall under?
The ISL95311WIU10Z-TK is listed under Semiconductors - ICs > Digital Potentiometers > Non Volatile Digital Potentiometers.
Can I view similar or alternative parts?
You can view similar parts to ISL95311WIU10Z-TK when available in the Non Volatile Digital Potentiometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL95311WIU10Z-TK you can contact the distributor directly for product support, shipping queries etc.
Is the ISL95311WIU10Z-TK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL95311WIU10Z-TK have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for ISL95311WIU10Z-TK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL95311WIU10Z-TK often in real-time on the comparison pages.
What if I can't find stock of ISL95311WIU10Z-TK?
You can fill out our help required form which you can use to request a quote for ISL95311WIU10Z-TK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.