Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$245.64
Kit Application Type | Power Management - Battery |
---|---|
Application Sub Type | Battery Monitor |
Silicon Core Number | ISL94202 |
Silicon Manufacturer | Intersil |
Kit Contents | Eval Kit ISL94202 MCB-PS-Z Multicell Power Supply Test Board USB to I2C Interface Kit USB Cable |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
3-8 Cell Batt. Charge Monitor Eval.Board | RS |
Eval Board, Battery Monitor | Newark Electronics |
Power Management IC Development Tools ISL94202 EVAL KIT | Future Electronics |
ISL94202 EVAL KIT 1 - F/U/W ISL94202 EVAL - ROHS COMPLIANT | Avnet America |
EVAL BOARD, BATTERY MONITOR | element14 |
Where can I find additional details, specifications and documents for a ISL94202EVKIT1Z?
Additional datasheets, footprints and schematics for ISL94202EVKIT1Z are listed on our Part Details page. You can also find images and similar parts to ISL94202EVKIT1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL94202EVKIT1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL94202EVKIT1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL94202EVKIT1Z fall under?
The ISL94202EVKIT1Z is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Battery Management Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ISL94202EVKIT1Z when available in the Battery Management Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL94202EVKIT1Z you can contact the distributor directly for product support, shipping queries etc.
Is the ISL94202EVKIT1Z RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL94202EVKIT1Z have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for ISL94202EVKIT1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL94202EVKIT1Z often in real-time on the comparison pages.
What if I can't find stock of ISL94202EVKIT1Z?
You can fill out our help required form which you can use to request a quote for ISL94202EVKIT1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.