Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Battery Type | Li-Ion Li-Pol |
---|---|
Input Voltage | 6.25V |
Battery Charge Voltage | 4.2V |
Charge Current Max | 1.5A |
Battery IC Case Style | QFN |
No. of Pins | 16Pins |
No. of Series Cells | 1 |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Li-Ion Battery Charger with Power Path Management Function 16-Pin QFN EP T/R | Avnet Asia |
BATT CHARGER, LI-ION/POL, -40 TO 85DEG C | Farnell |
High Power Li-Ion Charger W/I-Path Management, 16Ld 3X3 Qfn,/Tape & Reel Rohs Compliant: Yes |Renesas ISL9230IRZ-T | Newark Electronics |
Where can I find additional details, specifications and documents for a ISL9230IRZ-T?
Additional datasheets, footprints and schematics for ISL9230IRZ-T are listed on our Part Details page. You can also find images and similar parts to ISL9230IRZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL9230IRZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL9230IRZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL9230IRZ-T fall under?
The ISL9230IRZ-T is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to ISL9230IRZ-T when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL9230IRZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL9230IRZ-T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL9230IRZ-T have stock available?
Authorised distributors including Avnet Asia, element14, Farnell and Newark Electronics have stock available or on a lead time for ISL9230IRZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL9230IRZ-T often in real-time on the comparison pages.
What if I can't find stock of ISL9230IRZ-T?
You can fill out our help required form which you can use to request a quote for ISL9230IRZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.