Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Topology | Buck-Boost |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | WLCSP |
No. of Pins | 25Pins |
Output Current | 2A |
Switching Frequency | 2.9MHz |
RoHS Compliant | Yes |
Dc/Dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25 | Newark Electronics |
High Current Buck Boost Switching Regulator Delivering 2A of Continuous Output C | Future Electronics |
Conv DC-DC Single-OUT Step Up/Step Down 1.8V to 5.5V 25-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL91110IINZ-T?
Additional datasheets, footprints and schematics for ISL91110IINZ-T are listed on our Part Details page. You can also find images and similar parts to ISL91110IINZ-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL91110IINZ-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL91110IINZ-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL91110IINZ-T fall under?
The ISL91110IINZ-T is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Fixed Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to ISL91110IINZ-T when available in the DC / DC Fixed Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL91110IINZ-T you can contact the distributor directly for product support, shipping queries etc.
Is the ISL91110IINZ-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL91110IINZ-T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for ISL91110IINZ-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL91110IINZ-T often in real-time on the comparison pages.
What if I can't find stock of ISL91110IINZ-T?
You can fill out our help required form which you can use to request a quote for ISL91110IINZ-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.