Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Topology | Buck-Boost |
---|---|
Input Voltage Min | 1.8V |
Input Voltage Max | 5.5V |
DC / DC Converter IC Case | WLCSP |
No. of Pins | 25Pins |
Output Current | 2A |
Switching Frequency | 2.9MHz |
RoHS Compliant | Yes |
Dc/Dc Converter, Buck-Boost, 2.9Mhz, Wlcsp-25 | Newark Electronics |
ISL91110 Series 3.5 V 2 A 2.5 MHz High Efficiency Buck-Boost Regulator - WCSP-25 | Future Electronics |
Conv DC-DC Single-OUT Step Up/Step Down 1.8V to 5.5V 25-Pin WLCSP T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL91110II2AZ-T7A?
Additional datasheets, footprints and schematics for ISL91110II2AZ-T7A are listed on our Part Details page. You can also find images and similar parts to ISL91110II2AZ-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL91110II2AZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL91110II2AZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL91110II2AZ-T7A fall under?
The ISL91110II2AZ-T7A is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Fixed Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to ISL91110II2AZ-T7A when available in the DC / DC Fixed Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL91110II2AZ-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the ISL91110II2AZ-T7A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL91110II2AZ-T7A have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for ISL91110II2AZ-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL91110II2AZ-T7A often in real-time on the comparison pages.
What if I can't find stock of ISL91110II2AZ-T7A?
You can fill out our help required form which you can use to request a quote for ISL91110II2AZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.