Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | ISL91108 |
Kit Application Type | Power Management - Voltage Regulator |
Application Sub Type | Buck-Boost Switching Regulator |
Kit Contents | Evaluation Board ISL91108 |
Product Range | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (07-Jul-2017) |
Eval Board, Buck-Boost Regulator | Newark Electronics |
Evaluation Board for ISL91108IINR High Efficiency Buck-Boost Regulator | Avnet America |
EVAL BRD, BUCK-BOOST SWITCHING REGULATOR | element14 |
Where can I find additional details, specifications and documents for a ISL91108IINR-EVZ?
Additional datasheets, footprints and schematics for ISL91108IINR-EVZ are listed on our Part Details page. You can also find images and similar parts to ISL91108IINR-EVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL91108IINR-EVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL91108IINR-EVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL91108IINR-EVZ fall under?
The ISL91108IINR-EVZ is listed under Semiconductors - ICs > Power Management ICs - PMIC > DC / DC Power Management.
Can I view similar or alternative parts?
You can view similar parts to ISL91108IINR-EVZ when available in the DC / DC Power Management range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL91108IINR-EVZ you can contact the distributor directly for product support, shipping queries etc.
Is the ISL91108IINR-EVZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ISL91108IINR-EVZ have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for ISL91108IINR-EVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL91108IINR-EVZ often in real-time on the comparison pages.
What if I can't find stock of ISL91108IINR-EVZ?
You can fill out our help required form which you can use to request a quote for ISL91108IINR-EVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.