Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Topology | Synchronous Buck (Step Down) |
---|---|
Input Voltage Min | 2.7V |
Input Voltage Max | 6V |
No. of Outputs | 1Outputs |
DC / DC Converter IC Case | µTDFN |
No. of Pins | 6Pins |
Output Current | 500mA |
Output Voltage Max | 6V |
RoHS Compliant | Yes |
Dc-Dc Converter, Full Reel | Newark Electronics |
Conv DC-DC Single Step Down 2.7V to 6V 6-Pin UTDFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ISL9104AIRUAZ-T7A?
Additional datasheets, footprints and schematics for ISL9104AIRUAZ-T7A are listed on our Part Details page. You can also find images and similar parts to ISL9104AIRUAZ-T7A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ISL9104AIRUAZ-T7A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ISL9104AIRUAZ-T7A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ISL9104AIRUAZ-T7A fall under?
The ISL9104AIRUAZ-T7A is listed under Semiconductors - ICs > Power Management ICs - PMIC > Voltage Regulators > DC / DC Adjustable Switching Regulators.
Can I view similar or alternative parts?
You can view similar parts to ISL9104AIRUAZ-T7A when available in the DC / DC Adjustable Switching Regulators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ISL9104AIRUAZ-T7A you can contact the distributor directly for product support, shipping queries etc.
Is the ISL9104AIRUAZ-T7A RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for ISL9104AIRUAZ-T7A have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for ISL9104AIRUAZ-T7A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ISL9104AIRUAZ-T7A often in real-time on the comparison pages.
What if I can't find stock of ISL9104AIRUAZ-T7A?
You can fill out our help required form which you can use to request a quote for ISL9104AIRUAZ-T7A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.